Liquid Chemical Delivery Module Supply Equipment
Featured Product from Shenzhen Jewellok Technology Co., Ltd.
Shenzhen Jewellok Technology Co., Ltd. provides advanced ultra-high purity (UHP) chemical handling solutions, including chemical delivery module (CDM) and chemical delivery system (CDS). Jewellok’s CDS and CDM automate high-purity chemical handling. Use the CDS for bulk transport from storage to the facility via electropolished 316L piping. Use the CDM for precise blending and dilution at the point-of-use. Both systems ensure safety and purity through automated leak detection and non-contact level monitoring.
Technical Data
| Model | JW-200L-CDM,JW-1000L-CDM |
| Special gas cabinet size | W2200*D1500*H2000(double drums)/W2990*D2100*H2000(double drums) |
| Control cabinet power supply | 220VAC, 50HZ, 0.5?3KW, leakage protection |
| Purge | PN2,SS316 1/2″SWG |
| Ultra-pure water | UPW, JIS 16A bonding |
| Compressed air | CDA,SS316 1/2″SWG |
| Waste outlet | Drain,PP DN20 Fusion Socket/Drain,PP DN25 Fusion Socket |
| Standard equipment | PP shell + transparent PVC observation window + PFA internal pipe valve, nitrogen purging, sampling, fully automatic acid supply, automatic switching of left and right barrels. The pump body has two uses and one backup. It can automatically switch the liquid supply operation according to the liquid level in the barrel. The touch screen can display the working status of each valve and the liquid supply status of the pipeline. Automatically cut off the fluid supply, early warning and alarm of the operating status of each part of the system, self-check and confirmation of multiple safety, simple system, and supports multiple languages, supports multiple signal inputs, code scanner, high-efficiency filter, door sensor Optional |
*Emergency manual operation panel
*High efficiency filter
*Door sensor
Application:
Semiconductor
Photovoltaic
Solar energy
Liquid crystal panel
Optical fiber
Other production fields
Speciality Chemicals Handled
HF- Hydrofluoric acid
HCL- Hydrochloric acid
H2O2- Hydrogen Peroxide
KOH- Potassium Hydroxide
HNO3- Nitric acid
NH4OH- Ammonium Hydroxide
H2SO4- Sulfuric acid
Function:
filtration
sampling
circulation
delivering