High-Purity High Temperature Metal Ball Valves

Featured Product from Shenzhen Jewellok Technology Co., Ltd.

More Info Email Supplier Request a Quote

Product Features
• Bi-directional flow (fully opened or fully closed)
• Directional handle indicating on-off position
• Low operating torque
• Encapsulated seat
• Single piece ball stem to eliminate backlash
• One piece body to eliminate multiple seal points.
• Unique, top-loaded capsule packing allows reliable switching
• Tested to use with oxygen

Typical Applications
• Component Testing
• Calibration Systems
• Laboratory Pressure Control
• High Pressure Sampling Systems
• Service & Test Equipment

Technical Data

Type:  
Pressure: 1000 psig @ 38oC
Material  
Body: 316
Seat: PTFE
Orifice: 6mm/1/4”Tube fitting, 1/4NPT ?5mm
  10mm/3/8”Tube fitting ?7 mm
  12mm/1/2”Tube fitting, 1/2NPT ?9 mm
Weight: 6mm/1/4”Tube fitting, 1/4NPT 0.13 kg (Yellow handle and Butterfly handle), 0.1 kg (Short handle)
  10mm/3/8” 0.22 kg (Yellow handle and Butterfly handle), 0.16 kg (Short handle)
  12mm/1/2”Tube fitting, 1/2NPT 0.35 kg (Yellow handle and Butterfly handle), 0.26 kg (Short handle)
Temperature range: -42oC to +204oC  
Leak rate: 0.1 std cc/min