Ultra High Purity Pressure Gauge

Featured Product from Shenzhen Jewellok Technology Co., Ltd.

More Info Email Supplier Request a Quote

Pressure Gauges JR Series

Product Features

• Pressure gauges are designed for general and laboratory applications involving the measurement of compressed gases compatible with the materials of construction.
• Gauges are used to monitor pressure of regulators and system
• Tested for use with oxygen

Technical Data

Body Material: see ordering info
Type: Radial or axial direction
Working Temperature: -40? to +60?
Nominal diameter: 2”
Connection: 1/4”NPT(M)
Scale: bar / psig
Window: Laminated safety glass
Switching accuracy: ±2.5%
Material of connection: see ordering info