Pressure Control Module Pressure Control Panels
Featured Product from Shenzhen Jewellok Technology Co., Ltd.
Product Features
• Pressure control panel with automatic change-over function
• JSR-3 Series single-stage regulator
• Brass chrome plated body for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0
• Stainless steel 316L body and bonnet for corrosive gases
• Modular design
• Diaphragm type shut-off valves
• Suitable for inlet pressure up to 300 bar
• Easy installation into safety cabinet for gas cylinders
• Tested for use with oxygen
Typical Applications
• Component Testing
• Calibration Systems
• Laboratory Pressure Control
• High Pressure Sampling Systems
• Service & Test Equipment
Technical Data
| Type: | single-stage |
| Inlet pressure P1: | max. 300 bar |
| Outlet pressure P2: | 2/4/10/20/35/50 bar |
| Materials | |
| Body regulator and valves? | see ordering info |
| Valve seat (regulator): | PCTFE |
| (shut-off valve): | PCTFE |
| Diaphragm (regulator): | Hastelloy® C276 |
| (valve): | Elgiloy® |
| O-ring: | Viton® (FKM) |
| (option) | Kalrez® (FFKM) |
| Filter: | SS 316L |
| Inlet connection: | 1/4”NPT(F) |
| Outelt connection: | 1/2”NPT(F) |
| Temperature range: | -30? to +74? |
| Leak rate (to atmosphere): | 1×10-8 mbar I/s He |
| (via seat): | 1×10-6 mbar I/s He |
| Weight: | 6.8kg |
More Featured Products