Pressure Control Panels

Featured Product from Shenzhen Jewellok Technology Co., Ltd.

More Info Email Supplier Request a Quote

Product Features

• Pressure control panel with automatic change-over function
• JSR-1E / JSR-6E Series single-stage regulator
• Brass chrome plated body for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0
• Stainless steel 316L body and bonnet for corrosive gases
• Modular design
• Diaphragm type shut-off valves
• Suitable for inlet pressure up to 300 bar
• Easy installation into safety cabinet for gas cylinders
• Tested for use with oxygen

Typical Applications

• Component Testing
• Calibration Systems
• Laboratory Pressure Control
• High Pressure Sampling Systems
• Service & Test Equipment

Technical Data

Type: single-stage
Inlet pressure P1: max. 300 bar
Outlet pressure P2: 2/4/10/20/50/100 bar
Materials
Body regulator and valves? see ordering info
Valve seat (regulator): PCTFE
(shut-off valve): PCTFE
Diaphragm (regulator): Hastelloy® C276
(valve): Elgiloy®
O-ring: Viton® (FKM)
(option) Kalrez® (FFKM)
Filter: SS 316L
Inlet connection: 1/4”NPT(F)
Outelt connection: 1/4”NPT(F)
Temperature range: -30? to +74?
Leak rate (to atmosphere): 1×10-8 mbar I/s He
(via seat): 1×10-6 mbar I/s He
Weight: 4.8kg