Semiconductor Manufacturing Pressure Instruments
Featured Product from Shenzhen Jewellok Technology Co., Ltd.
Pressure Gauges JG Series
Product Features
• Pressure gauges are designed for general and laboratory applications involving the measurement of compressed gases compatible with the materials of construction.
• Gauges are used to monitor pressure of regulators and system
• Tested for use with oxygen
Technical Data
| Body Material: | see ordering info |
| Type: | Radial or axial direction |
| Working Temperature: | -40? to +60? |
| Nominal diameter: | 2” |
| Connection: | 1/4”NPT(M) |
| Scale: | bar / psig |
| Window: | Laminated safety glass |
| Switching accuracy: | ±2.5% |
| Material of connection: | see ordering info |
More Featured Products