High Pressure High-Purity Check Valve
Featured Product from Shenzhen Jewellok Technology Co., Ltd.
Product Features
• Compact designed check valves
• EPDM O-ring are standard (option: Viton® )
• Pressure rating: 206 bar
Typical Applications
• Designed for instrumentation panels and systems
Technical Data
| Working pressure? | 206 bar |
| Cracking pressure? | 1 psi |
| Body material? | see ordering info |
| Inlet / Outlet connection? | see ordering info |
| O-ring? | EPDM standard |
| Leak rate? | Bubble-tight |
More Featured Products