Pneumatic Actuated Ball Valves
Featured Product from Shenzhen Jewellok Technology Co., Ltd.
Product Features
• Bi-directional flow (fully opened or fully closed)
• Directional handle indicating on-off position
• Allow for panel mounting
• Single piece ball stem to eliminate backlash
• One piece body to eliminate multiple seal points
• Unique, top-loaded capsule paching allows reliable switching
• Tested for use with oxygen
Typical Applications
• Calibration Systems
• Laboratory Pressure Control
• High Pressure Sampling Systems
• Service & Test Equipment
Technical Data
| Type: | Ball valve |
| Pressure Rating: | 1000 / 3000 psig |
| Materials | |
| Body: | 316 |
| seat: | PTFE |
| Temperature range: | -54? to 148? |
| Leak rate: | 0.1std cc/min@1000psig(69bar)N2 |
| Orifice: | Φ2.4~10.3 mm(according to end connections) |
More Featured Products