Natural Gas Flow Control Valve

Featured Product from Shenzhen Jewellok Technology Co., Ltd.

More Info Email Supplier Request a Quote

Product Features
• Live-loaded packing system
• Vee stem, regulating stem, soft-seat stem are optional
• Compact design
• Panel mounting
• Straight, angle, and cross flow patterns
• Working presssure up to 5000 psig (345 bar)

Product Features
• Component Testing
• Calibration Systems
• Laboratory Pressure Control
• High Pressure Sampling Systems
• Service & Test Equipment

Technical Data

Type: Needle valve
Inlet pressure P1: max. 345 bar
Material  
Body: see ordering info
Seat: PCTFE
Filter: 316
Inlets / Outlets: see ordering info
Temperature range: -54? to +232?
Leak rate: 0.1 cc/min
Orifice: see ordering info
Weight: 0.1kg