Precise Pressure Control Gas Systems

Featured Product from Shenzhen Jewellok Technology Co., Ltd.

More Info Email Supplier Request a Quote

 

Product Features

• Wall-mounting tapping points
• VSR-1EL series single-stage regulator
• Brass chrome plated body and bonnet for inert, reactive, flammable
and oxidizing gas and mixtures up to grade 6.0
• Stainless steel 316L body and bonnet for corrosive gases
• Modular design
• Diaphragm type shut-off valves
• Suitable for inlet pressure up to 100 bar
• Tested for use with oxygen

Typical Applications

• Component Testing
• Calibration Systems
• Laboratory Pressure Control
• High Pressure Samping Systems
• Service & Test Equipment

Technical Data

Type: single-stage
Inlet pressure P1: max. 100 bar
Outlet pressure P2: 2/4/10/20/50 bar
Materials
Body regulator and valves? see ordering into
Valve seat (regulator): PCTFE
(shut-off valve): PTFE
Diaphragm (regulator): Hastelloy® C276
Filter: SS 316L
Temperature range: -30oC to +74oC
Leak rate: (to atmosphere) 1×10-8 mbar I/s He
(via seat) 1×10-6 mbar I/s He
Flow capacity: Cv=0.07
Weight: 4.1~5.7kg