FTDI FT232RL USB to UART Converter

Featured Product from LCSC Electronics Technology (HK) Limited

FTDI FT232RL USB to UART Converter-Image

FTDI FT232RL USB to UART Converter
The FTDI FT232RL-REEL is a high-performance USB to UART converter in an SSOP-28 package, designed to bridge USB protocols with UART interfaces seamlessly. Operating within a voltage range of 3.3V to 5.25V and with a wide temperature range from -40°C to +85°C, this versatile converter is perfect for applications requiring stable USB to UART communication.

Key Features:
Interface: USB to UART
RoHS Compliance: Yes
Supply Voltage: 3.3V to 5.25V
Operating Temperature: -40°C to +85°C
Applications: Ideal for industrial automation, consumer electronics, and embedded systems that require reliable data transmission.

For engineers looking to integrate USB functionality into their designs, the FT232RL-REEL offers straightforward integration and excellent performance. Whether you're prototyping or updating existing systems, this converter ensures efficient data transfer, helping engineers streamline their workflows and improve product reliability.

For additional information, consult the [FTDI FT232RL-REEL datasheet] or visit LCSC.