Announcements
Explore the PCA9410UK from NXP Semiconductors, a versatile switching voltage regulator for efficient power management.
(read more)The TRF37A32IRTVT from Texas Instruments is a cutting-edge downconverting mixer designed for high-performance RF applications. With a frequency range spanning from 400MHz to 1700MHz, this mixer boasts integrated features including an IF amplifier and RF baluns, ensuring efficient signal processing and amplification.
(read more)Experience reliable decoupling with the 107UVR016MEW capacitor from Cornell Dubilier. Offering a capacitance of 100 microF and a working voltage of 16 volts, it's ideal for a range of electronic applications.
(read more)The STSPIN32F0B by STMicroelectronics offers advanced control for brushless DC (BLDC) motors, making it ideal for various applications.
(read more)Transient Voltage Suppressor Diode Manufactured by Micro Commercial Components Corp.
(read more)Explore the TCM1050D, an efficient Arm microcontroller manufactured by Texas Instruments, designed to meet the needs of engineers.
(read more)The PIC32MX5/6/7 series with integrated 10/100 Mbit Ethernet MAC and industry-leading connectivity and peripheral options enables you to build embedded connectivity-based applications. These MCUs are fully supported by the MPLAB® Harmony integrated software framework, which features software solutions to accelerate your application development.
(read more)Low-power, high-performance 8/16-bit AVR® microcontroller featuring 128 KB self-programming Flash program memory, 8 KB boot code section, 8 KB SRAM, 2 KB EEPROM, external bus interface, 4-channel DMA controller, 8-channel event system, and up to 32 MIPS throughput at 32 MHz. The AVR® XMEGA® A1U series features 100-pin packages.
(read more)Meet the MPR083EJ: a high-performance touch controller by NXP Semiconductors, offering advanced sensing and proximity detection for seamless user interactions.
(read more)Low Power, High Performance for Touch Screen Applications
(read more)Explore Broadcom's high-performance ADC chip, the APDS-9700, offering outstanding data conversion solutions for your applications.
(read more)IC LASER CTRL 155MBPS 5.25V SSOP
Specifications
Manufacturer: Analog Devices, Inc. Manufacturer Part Number: MAX3263CAG Product Category: Laser Drivers Supply Voltage: Other; 4.75V ~ 5.25V Data Rate: 155000 kbps Bias Current: 60 mA Modulation Current: 30 mA Operating Temperature: 0 to 700 C (32 to 1292 F) Package Type: SSOP; Tu...
(read more)Fully Integrated 8-Channel DC/DC Converter For Digital Still Cameras
(read more)Unlock the potential of your electronics with the AT25DF011-MAHN-T, a high-performance 1MBit SPI flash memory chip from Adesto Technologies Corporation, Inc.
(read more)Enhanced Accuracy, Power-Fail Handling, and Integrated SRAM
(read more)The ATmega328P-AU is a low power, CMOS 8-bit microcontrollers based on the AVR® enhanced RISC architecture. By executing instructions in a single clock cycle, the devices achieve CPU throughput approaching one million instructions per second (MIPS) per megahertz, allowing the system designer to optimize power consumption versus processing speed.
(read more)Explore the Texas Instruments 2903Q1 logic comparator, offering a wide supply voltage range and operating temperature range, suitable for various applications.
(read more)Discover the DS3234 RTC – your key to precision timekeeping. This SPI bus RTC boasts power backup, temperature compensation, and more, ideal for critical applications.
(read more)PSoC® 3 is a true programmable embedded system-on-chip, integrating configurable analog and digital peripherals, memory, and a
microcontroller on a single chip.
Unleash innovation with the CY8C3866PVI-021, a 67MHz microcontroller offering a wide voltage range, multiple power domains, and advanced peripherals for diverse applications.
(read more)IC COMPARATOR
Specifications
Manufacturer: Analog Devices, Inc. Manufacturer Part Number: LT6703CDC-2 Product Category: Analog Comparators Operating Temperature: 0 to 700 C (32 to 1292 F) Package Type: 3-WFDFN Exposed Pad
(read more)48-pin QFN Package
The KSZ9031RNXI offers seamless connectivity in a compact 48-pin QFN package, perfect for diverse applications.
(read more)AN17808
Specifications
Manufacturer: Panasonic Manufacturer Part Number: AN17808 Product Category: Audio Amplifier Chips Supply Voltage (VS): 10 to 24 volts Output Power: 7 watts Operating Temperature: -25 to 75 C (-13 to 167 F) Operation Class: Class AB Package Type: SIP; 12-SIP + Tab
(read more)SN74LVC1GX04DRLR
Specifications
Manufacturer Texas Instruments Manufacturer Part Number SN74LVC1GX04DRLR Product Category Crystals Package / Form Factor SOT-563, SOT-666 Operating Temperature -400 to 1250 C (-688 to 2282 F)
(read more)High-Performance 12V Bipolar Junction Transistor
(read more)14049B
Specifications
Manufacturer: onsemi Manufacturer Part Number: 14049B Product Category: Buffer Amplifiers
(read more)Cost-Effective Solution for Low-Power Applications with USB/Ethernet Connectivity and 256 KB SRAM
(read more)DDR SDRAM -- DS-05 Specification
- Product Category: Memory Chips
- Memory Category: DRAM Chip
- Operating Current: 25 mA
- Operating Temperature: -20 to 70 C (-4 to 158 F)
Versatile 2-Channel IC with I2C Interface, Surface Mount Package
(read more)Cutting-Edge Specifications for Your Touch Screen Needs
(read more)Dual-channel, 2/0, 100-Mbps, high-performance, reinforced isolated LVDS buffer
(read more)Automotive 2-A dual synchronous buck LED driver
Specifications
Manufacturer: Texas Instruments Manufacturer Part Number: PTPS92519QDAPRQ1 Product Category: LED Drivers Form Factor: Intgrated Circuit (IC) Number of Channels: 2 # Features: Thermal Shutdown
(read more)VFQFPN 7.00X7.00X0.90 MM, 0.50MM
Specifications
Manufacturer: Renesas Electronics Corporation Manufacturer Part Number: 6V49205BNLGI8 Product Category: IC Timers Bus Interface: CMOS; LP-HCSL, LVCMOS Package Type: 48-VFQFN Exposed Pad Supply Voltage: 3.13 to 3.46 volts Frequency: 125 MHz Operating Temperature: -400 to 850 C (-688 to...
(read more)Radiation-tolerant QMLV, -4.2-V to -40-V, 1.5-A adjustable negative linear regulator
(read more)High Speed CMOS Logic Octal D-Type Positive-Edge Triggered Inverting Flip-Flops with 3-State Outputs
Specifications
Manufacturer: Texas Instruments Manufacturer Part Number: 5962-8681401RA Product Category: Flip-Flops Flip-Flop Type: D Supply Voltage: 6 Output Characteristics: 3-State; 3-State fMAX: 23 MHz Logic Family: C...
(read more)IC FPGA 342 I/O 1517FCBGA
Specifications
Manufacturer: Intel Corporation Manufacturer Part Number: 10AX115R3F40I2LG Product Category: Field-Programmable Gate Arrays (FPGA) Logic Cells / Logic Blocks: 1.15E6 Package Type: Other; Tray Operating Temperature: -400 to 1000 C (-688 to 1832 F) Supply Voltage: Other; 0.87V ~ 0.93V
(read more)The TPS92692 and TPS92692-Q1 are high accuracy peak current mode based controllers designed to support step-up/down LED driver topologies. The device incorporates a rail-to-rail current amplifier to measure LED current and spread spectrum frequency modulation technique for improved EMI performance.
(read more)STM32F429ZIT6 is a ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 144-LQFP (20x20) 32BIT Arm® Cortex®-M4 MCU+FPU, 225DMIPS, up to 2MB Flash/256+4KB RAM, USB
OTG HS/FS, Ethernet, 17 TIMs, 3 ADCs, 20 com. interfaces, camera & LCD-TFT