TFT LCD Display, MCU/SPI,2.8 Inch LCD module
Featured Product from Shenzhen Topway Technology Co., Ltd.
LMT028ENHFWA
- Resolution:320x240
- Interface: MCU SPI
- Voltage:3.3V
- Temperature:-20°C ~ 70°C
- Wide Viewing Angle
- Outline:48.4mm x 69.2mm x2.2mm
- Size:2.8"
- Active Area:43.2mm x 57.6mm
Display Technology :a-Si TFT active matrix; Display Mode :Transmissive with Normally black; Viewing Direction :Full View
More Featured Products