W3B(WLM Series) Power Electronic Capacitor
Featured Product from Shenzhen Weidy Industrial Development Co., Ltd.
The W3B(WLM Series) Power Electronic Capacitor is designed for heavy-duty power applications. It utilizes a metallized polypropylene film or mesh safety film structure that ensures reliable, long-term performance even under high voltage and current conditions. The capacitor is encapsulated in an epoxy resin potting for enhanced protection and has a plastic shell for durability.
Engineers and professionals working on power supplies and high voltage systems will benefit from the self-healing properties of this capacitor, which allows it to recover from small electrical faults, ensuring minimal downtime. The W3B series is available with both radial leads and tinned copper wire or copper strip options, making it easy to integrate into various designs. With its capacitance range from 5μF to 100μF and voltage ratings up to 1300V DC and 550V AC, this capacitor is an excellent choice for a wide range of industrial applications, from power supply systems to general-purpose use.
Key Features:
- Capacitance Range: 5μF to 100μF
- Capacitance Tolerance: ±5%
- Voltage Ratings:
- DC: 500V to 1300V
- AC: 250V to 550V
- Technology: Metallized polypropylene film structure
- Applications:
- General purpose
- High current
- High voltage capacitors
- Power supplies
- Lead Style: Radial leads, with optional tinned copper wire or copper strip
- RoHS Compliant: Yes
- Self-Healing Capability: Yes
- Packing Method: Bulk pack available
This capacitor enhances your engineering designs by providing reliable, high-performance solutions for power electronics, while minimizing the need for maintenance or replacements, ensuring smooth operation in demanding environments.