Miniature SMD Safety Ceramic Capacitors
Featured Product from Shenzhen Weidy Industrial Development Co., Ltd.
The WYS Series Miniature SMD Safety Ceramic Capacitors are engineered for critical applications where reliability and safety are essential. These capacitors, with their compact surface-mount design, deliver superior dielectric strength and insulation properties, making them perfect for demanding applications in new energy, communication, industrial, power, and consumer electronics.
Certified to global safety standards, including IEC 60384-14, UL, VDE, ENEC, CQC, and KC, these capacitors offer peace of mind to engineers designing systems that require dependable performance across various environments. Their robust construction is engineered for high reliability, even in humid conditions, with a humidity robustness grade of IIIB.
By incorporating the WYS Series into your designs, you can optimize space without compromising performance. These capacitors ensure long-lasting functionality in the most demanding environments, and their certifications help professional buyers and engineers meet industry standards while maximizing system performance and reliability.
How It Helps You Work Better:
The WYS Series capacitors provide reliable, compact solutions that integrate easily into modern electronic systems. With their excellent dielectric strength, wide operational tolerance, and global safety certifications, engineers can confidently design systems that meet rigorous standards. These capacitors are built to deliver consistent performance in various conditions, including humid environments, ensuring a long lifecycle for your designs.
Key Features:
-
Miniaturized Surface-Mount Design: Space-saving and easy to integrate into compact electronic circuits.
-
Single Layer Ceramic Disc Dielectric: Provides high dielectric strength and superior insulation properties.
-
Humidity Robustness Grade IIIB: Ensures reliable performance in humid conditions.
-
Certified for Global Safety Standards: Complies with IEC 60384-14, UL, VDE, ENEC, CQC, and KC.
-
Versatile Applications: Ideal for new energy, communication, industrial, power, and consumer electronics.
Product Specifications:
-
Capacitance Range: 10pF to 3300pF (J, K, M tolerance)
-
Rated Voltage:
-
X1: 500VAC
-
Y1: 250/300/400/500VAC
-
-
Operating Temperature: -40°C to +125°C