High-Reliability Power Film Capacitor

Featured Product from Shenzhen Weidy Industrial Development Co., Ltd.

More Info Email Supplier Request a Quote

Optimized for Power Filtering and High-Stress Applications

  • Low ESR and high ripple current handling ensure stable performance under continuous high-power operation, reducing thermal stress and energy loss.

  • Metallized polypropylene or mesh safety film offers self-healing capability, enhancing reliability and reducing failure rates in demanding environments.

  • Wide voltage range (500V–1300V DC / 250V–550V AC) and capacitance options (5μF–100μF) make it adaptable to various circuit requirements in power supply and industrial applications.

  • Rugged plastic case with epoxy resin potting ensures excellent mechanical stability and insulation, even under vibration or harsh conditions.

  • Lead configurations in tinned copper wire or copper strip simplify integration into PCBs or power modules.

  • RoHS compliant and built for longevity, reducing maintenance cycles and replacement costs.

  • Supports engineers with consistent performance, reduced circuit noise, and enhanced system efficiency in power conversion, filtering, and protection designs.