High-Reliability WLM DC-Link Capacitor
Featured Product from Shenzhen Weidy Industrial Development Co., Ltd.
The WLM Series DC-Link Capacitor is designed for high-performance power electronics, delivering low ESR, high current capability, and long-term reliability in demanding energy and industrial applications. Built with metallized polypropylene or mesh safety film structures, the capacitor provides stable electrical performance and strong environmental durability for DC-link circuits.
Certified to IEC 61071 (GB/T 17702) standards, the WLM series supports applications in new energy vehicles, photovoltaic energy storage systems, industrial inverters, and high-power power supplies.
Key Features
- Low ESR Design for reduced power loss and heat generation
- High Energy Density for compact power systems
- Long Lifetime: >100,000 hours at 70°C
- High Voltage Capability: 500–2000 VDC
- Low Stray Inductance: <30 nH
- High Current Capacity: 10–25 A
- UL94V-0 Flame Rating
- THB IIIB Certified for harsh environments
Key Specifications
- Rated Voltage: 500–2000 VDC
- Capacitance Range: 1–100 μF
- Capacitance Tolerance: ±5% / ±10%
- Dissipation Factor: ≤0.0002 (50Hz, 20°C)
- dv/dt Capability: >50 V/μs
- Insulation Resistance: >5000 s
- Maximum Altitude: 2000 m
- Lifetime Expectancy: >100,000 h (@70°C)
Applications
- New Energy Vehicles (EV)
- Photovoltaic Energy Storage Systems
- Industrial Power Supplies
- Inverters & Converters
- Power Electronics Systems
Performance Benefits
The WLM DC-Link capacitor helps engineers improve power conversion efficiency, system stability, and long-term operational reliability in high-voltage energy and industrial power applications.