High-Reliability Power Film Capacitor
Featured Product from Shenzhen Weidy Industrial Development Co., Ltd.
Optimized for Power Filtering and High-Stress Applications
-
Low ESR and high ripple current handling ensure stable performance under continuous high-power operation, reducing thermal stress and energy loss.
-
Metallized polypropylene or mesh safety film offers self-healing capability, enhancing reliability and reducing failure rates in demanding environments.
-
Wide voltage range (500V–1300V DC / 250V–550V AC) and capacitance options (5μF–100μF) make it adaptable to various circuit requirements in power supply and industrial applications.
-
Rugged plastic case with epoxy resin potting ensures excellent mechanical stability and insulation, even under vibration or harsh conditions.
-
Lead configurations in tinned copper wire or copper strip simplify integration into PCBs or power modules.
-
RoHS compliant and built for longevity, reducing maintenance cycles and replacement costs.
-
Supports engineers with consistent performance, reduced circuit noise, and enhanced system efficiency in power conversion, filtering, and protection designs.