High-Temp Film Capacitors for EV Charging

Featured Product from Shenzhen Weidy Industrial Development Co., Ltd.

More Info Email Supplier Request a Quote

Our High-Temp Film Capacitors are built to withstand high temperatures (up to 125°C) and harsh environments, ensuring efficient AC to DC conversion for electric vehicle charging stations. These capacitors offer low loss and minimal temperature rise, maintaining stable performance.
Their flame-retardant housing and non-inductive winding design ensure durability and safety, especially in outdoor charging stations.
Engineers will appreciate how these capacitors reduce component failure risks and enhance charging system efficiency.

Product Features:

  • Temperature Tolerance: Withstands up to 125°C, ideal for harsh conditions.

  • Low Loss: Minimizes temperature rise for stable performance.

  • Durability: Flame-retardant and non-inductive design for safety and reliability.

Applications:

  • EV Charging Stations: Ensures reliable performance.

  • AC to DC Conversion: Critical for efficient and safe charging.

Series Name and Specifications:

  • PFC Capacitors W38

  • Voltage: 450~630VDC

  • Capacitance: 0.047 - 2.2uF

Contact us for more details!