High Voltage WC2 Ceramic Capacitors

Featured Product from Shenzhen Weidy Industrial Development Co., Ltd.

More Info Email Supplier Request a Quote

Reliable High Voltage Ceramic Capacitors – WC2 Series

WC2 series high voltage ceramic capacitors deliver superior performance with a nonlinear temperature coefficient of capacitance, making them ideal for demanding applications.

Key Features:

  • Wide Capacitance Range: 100pF to 0.022µF, supporting K, M & Z tolerances.
  • High Voltage Rating: 1kV to 20kV, ensuring reliability in high-power environments.
  • Stable Dielectric Performance: Available in Y5P, Y5U, and Y5V temperature coefficients.
  • Compact & Efficient: Large capacitance in small sizes optimizes PCB space.
  • Excellent Insulation & Strength: High dielectric strength ensures long-term stability.
  • Broad Operating Temperature: -40°C to +125°C for diverse applications.

Applications:

  • New Energy: Supports energy storage and conversion systems.
  • Communications: Ensures stability in RF and signal processing.
  • Industrial & Power Electronics: Enhances efficiency in motor drives, inverters, and automation.
  • Consumer Electronics: Reliable performance in home appliances and high-voltage circuits.

WC2 capacitors are engineered for high-reliability applications where space, performance, and durability are critical.