Polypropylene film capacitor -- W30(CBB20T series)
Featured Product from Shenzhen Weidy Industrial Development Co., Ltd.
Features :
- metallized polypropylene, non inductive winding structure, axial
- excellent self-healing performance
- wrapped with polyester tape paper and filled with flame
- retardant epoxy resin at both ends
Specifications
- Product Category:Capacitors
- Configuration / Form Factor:Leaded Capacitor
- Technology:Film Capacitors; Single-Layer; Wound
- Electrostatic Capacitors:Polypropylene
- Metallized Dielectric:Metallized Dielectric
- Capacitance Type:Fixed
- RoHS Compliant:Yes
- Features:Self-healing
- Capacitance Range:1.00E-3 to 15 microF
- Capacitance Tolerance:5 (+/- %)
- WVDC:100 to 1200 volts
- Lead Style:Axial
- Packing Method:Bulk (optional feature)
Applications:
- General Purpose; Lighting; Power Supply
More Featured Products