YHD-60KTYZ AC Synchronous Motor
Featured Product from Shenzhen Yunhongda Motor Co., LTD.
The YHD-60KTYZ AC synchronous motor provides low-speed, high-torque performance, ideal for automation machines. It features CW/CCW rotation and customizable designs with a plastic housing.
Key Features of YHD-60KTYZ AC Synchronous Motor:
- Low-speed, high-torque performance: Delivers 2.5 RPM with a torque of 38 kg.cm, perfect for applications requiring precise and reliable motion control.
- Precious metal components: Features a durable plastic housing and high-quality components for long-lasting performance.
- Wide voltage range: Operates at 220-240V, with a normal working voltage of 220V DC for consistent operation.
- CW/CCW rotation: Offers flexible rotational direction for a wide variety of applications.
- PWM control support: Enables advanced control for automation and precision machines.
Customization Options:
- Shaft length
- Technical data and performance specifications
- Plastic housing
- PWM control integration
Performance Data:
- Voltage range: 220-240V AC
- Speed: 3.5 RPM (no load), 2.5 RPM (rated)
- Current: 0.25A (no load), 0.5A (rated)
- Torque: 38 kg.cm
- Power output: 14W
Product Overview: The YHD-60KTYZ AC synchronous motor is designed for low-speed, high-torque applications, particularly in automation machines where precise control and reliability are essential. Its 220V AC operation, combined with flexible CW/CCW rotation, makes it suitable for a wide range of home appliances and industrial applications.
With the ability to customize shaft length, housing design, and integration with PWM control, this motor offers versatility and adaptability to suit various automation needs. Whether used in robotic arms, conveyors, or other machinery requiring slow and steady motion, the YHD-60KTYZ motor delivers reliable and efficient performance.