CW/CCW Single-Phase AC Motor
Featured Product from Shenzhen Yunhongda Motor Co., LTD.
In home appliances and industrial tools, engineers often face challenges such as achieving reliable rotation, sufficient torque, and long service life within compact designs. The CW/CCW Single-Phase AC Motor provides an effective solution.
High-Torque & Efficient Output
-
Rated power: 532W with 3.829 N·m torque
-
Speed: 1328–1493 RPM depending on load
-
Ensures smooth operation and consistent performance
Bidirectional Rotation (CW/CCW)
-
Supports clockwise and counterclockwise operation
-
Ideal for appliances and tools requiring reversible motion
Customizable & Versatile
-
Adjustable shaft length, cooling fan, cable length, and capacitors
-
Optional thermal protector for enhanced safety
-
Adaptable to specific application requirements
Durable & Reliable Design
-
Precious metal steel shaft and ball bearings for long service life
-
Cooling fan for optimal thermal management
-
Handles demanding operational conditions efficiently
By combining torque, reliability, and flexibility, this motor helps engineers design compact, high-performance systems, improving operational efficiency and reducing maintenance needs.