Announcements
The ADM series AirData Multimeters by Shortridge Instruments are used as hand-held portable meters for air velocity, pressure, and temperature measurement
(read more)VELGRIDAccessory for exhaust hoods, HEPA clean room filter outlets, laminar flow work stations, and large filters and coils and more...
(read more)Air quality control maintenance for hospitals, pharmaceutical, biological and medical research laboratories, and semiconductor manufacturing clean rooms.
The MT-440K is used for applications in which the highest standards of the industry must be met.
(read more)The ADM-850L Multimeter offers the unequaled accuracy and flexibility of the Shortridge Instruments AirData Multimeters, in a simplified model, and at a reduced cost.
(read more)AirData Multimeters are used by air balance experts in demanding air distribution applications for maintaining air quality control.
(read more)The AirData MultiTemp is the ideal solution to the problems encountered in thermal performance testing of air conditioning systems, cooling towers, heat exchangers, and energy recovery systems.
(read more)Model ADM-880C AirData Multimeter stores 2000 readings, along with the time and date, in up to 25 memory groups
(read more)The FlowHood is a much more convenient alternative to time-consuming multiple velocity readings across air diffusers, as this instrument eliminates the need for the calculations necessary to convert the average velocity into air flow.
(read more)Model ADM-850L is an economical precision multimeter which offers unequaled accuracy and flexibility in a simplified model, at a reduced cost.
(read more)The ADM-850L Multimeter offers the unequaled accuracy and flexibility of the Shortridge Instruments AirData Multimeters, in a simplified model, and at a reduced cost.
(read more)This rugged, shock resistant meter automatically selects the proper range and corrects for local barometric pressure and temperature.
(read more)Air quality control maintenance for hospitals, pharmaceutical, biological and medical research laboratories, and semiconductor manufacturing clean rooms.
The MT-440K is used for applications in which the highest standards of the industry must be met.
(read more)HAND-HELD
AirData Multimeters may be used as hand-held portable meters for air velocity, pressure, and temperature measurement.
WITH A FLOWHOOD KIT
These meters may also be used to obtain direct air flow readings with an 8400 FlowHood kit. Any model meter can be upgraded to a model with greater capabilities whenever needed.
HOW DO FLOWHOOD MODELS DIFFER?
- FLOWHOOD MODEL CFM-88L
- FLOWHOOD MODEL CFM-850L
- FLOWHOOD KITS
This rugged, shock resistant meter automatically selects the proper range and corrects for local barometric pressure and temperature.
(read more)The FlowHood Model CFM-850L has added functions for pitot tube air velocity, differential pressure, and temperature measurement.
(read more)Air quality control maintenance for hospitals, pharmaceutical, biological and medical research laboratories, and semiconductor manufacturing clean rooms.
The MT-440K is used for applications in which the highest standards of the industry must be met.
(read more)The FlowHood is a much more convenient alternative to time-consuming multiple velocity readings across air diffusers, as this instrument eliminates the need for the calculations necessary to convert the average velocity into air flow.
(read more)Accessory for exhaust hoods, HEPA clean room filter outlets, laminar flow work stations, and large filters and coils and more...
(read more)Accessory for exhaust hoods, HEPA clean room filter outlets, laminar flow work stations, and large filters and coils and more...
(read more)Eight point temperature test kit for air quality control maintenance. Used in hospitals, pharmaceutical, biological and medical research laboratories, semiconductor manufacturing clean rooms, and other applications in which the highest standards of the industry must be met.
(read more)The unique features of this meter are ideally suited for maintaining air quality control in facilities such as: hospitals; pharmaceutical, biological and medical research laboratories; semiconductor manufacturing clean rooms, and other applications in which the highest standards of the industry must be met
(read more)- FOR AIRFLOW ONLY
- 25 TO 2500 CFM RANGE
- FAST, ACCURATE, EASY
- SUPPLY AND EXHAUST
- AUTO RANGE AND ZERO
- DENSITY CORRECTED FOR BAROMETRIC PRESSURE
- Special order top sizes are available.
FEATURES:
- FOR AIRFLOW ONLY
- 25 TO 2500 CFM RANGE
- FAST, ACCURATE, EASY
- SUPPLY AND EXHAUST
- AUTO RANGE AND ZERO
- DENSITY CORRECTED FOR BAROMETRIC PRESSURE
- Special order top sizes are available.
This rugged, shock resistant meter automatically selects the proper range and corrects for local barometric pressure and temperature.
(read more)The ADM-880C AirData Multimeter stores 2000 readings, along with the time and date, in up to 25 memory groups.
Each reading may be recalled - along with the average, sum, minimum, maximum, and standard deviations of the readings for each mode within each group.
The Airdata micromanometers are handheld portable multimeters for measuring velocity, pressure, and temperature of air at HVAC diffusers. They can also be used to obtain direct air flow readings with a FlowHood kit. AirData Multimeters are used by air balance experts in demanding air distribution applications for maintaining air quality control.
(read more)The HydroData Multimeter is accurate across an extremely broad range of fluid gage pressures and differential pressures.
(read more)The versatile electronic HydroData Multimeter combines the functions and ranges of several gages into a single broad range meter. This meter functions as a compound pressure gage, simultaneously measuring the high side and low side gage pressures along with the differential pressure, and displays each of the readings in sequence.
(read more)Air quality control maintenance for hospitals, pharmaceutical, biological and medical research laboratories, and semiconductor manufacturing clean rooms.
The MT-440K is used for applications in which the highest standards of the industry must be met.
(read more)VELGRIDAccessory for exhaust hoods, HEPA clean room filter outlets, laminar flow work stations, and large filters and coils and more...
(read more)The ADM-850L Multimeter offers the unequaled accuracy and flexibility of the Shortridge Instruments AirData Multimeters, in a simplified model, and at a reduced cost.
(read more)