Vortex Flow Meters

Featured Product from Sierra Instruments, Inc.

More Info Email Supplier Request a Quote

Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line-the 240S and 241S. The InnovaMass 241S inline version is a true workhorse in applications ranging from large pipes and ducts, to high pressure and saturated or superheated steam. The InnovaMass 241S is manufactured as a volumetric only version or a multivariable version.

Reduce Costs with Just One Process Connection

Five-In-One: The multivariable version of the Sierra's vortex flow meters allows one instrument and one process connection to measure five process parameters at the same time to simultaneously measure mass flow rate, temperature, pressure, volumetric flow rate, and fluid density.

Product Benefits

  • Mass or volumetric flow monitoring of gases, liquids or steam
  • Ideal for pipes and ducts up to 72 inches (2M).
  • Measures five process variables with one process connection
    • Mass flow rate
    • Volumetric flow rate
    • Temperature
    • Pressure
    • Fluid density
  • Low-cost alternative to Coriolis meters for large pipes and ducts
  • Easy single-point installation; hot tap and hot tap retractor available
  • Sensors located behind bluff body are well protected from pressure shocks and water hammer
  • Large LCD display and pushbutton interface; remote enclosure mounting available
  • Display of simultaneous total flow rates and process diagnosis
  • Loop-powered design simplifies wiring and signal processing
  • Mass flow equations - real gas, ideal gas, and AGA-8 algorithms for natural gas
  • Optional BTU measurement for steam and water
  • Fully field configurable
  • Rangeable down to Reynold's number of 5000
  • Precision platinum RTD
  • Complex density calculations performed without need for separate flow computer
  • Field validation/configuration to assure operating performance
  • Flow totalizer and alarms
  • Energy (BTU) Monitoring for real-time monitoring of energy consumption; compute and output energy use

Specifications

 

  • Fluids measured: steam, gases and liquids
  • Up to 72 inches (2 m) available;
    Pipe sizes from 0.5 to 8 inches (1.3 to 20.3 cm); See 240S
  • Accuracy:
    • Mass flow: /- 1% of reading (liquids); /- 2% of reading (gas & steam)
    • Volumetric: /- 1.2% of reading (liquids); /- 1.5% of reading (gas & steam)
  • Repeatability:
    • Mass flow rate: /- 0.2% of full scale
      Volumetric flow rate: /- 0.1% of scale
      Temperature: /- 0.2°F ( /- 0.1°C)
      Pressure: /- 0.05% of full scale
      Density: /- 0.1% of full scale
  • Rangeability up to 100:1 (accuracy maintained across entire range)
  • Process fluid temperature:
    • Standard: -330°F to 500°F (-200°C to 260°C)
    • High temperature (HT): up to 750°F (400°C)
  • Ambient temperature:
    • Operating: -5°F to 140°F (-20° to 60°C)
      Storage: -40°F to 150°F (-40° to 65°C) 0 to 98% relative humidity, noncondensing conditions
  • Process pressure:
    • Standard: up to 1500 psia (100 bara)
    • High pressure to 5000 psig (345 barg)
  • Response time is adjustable from 1 to 100 seconds
  • Power supply options:
    • 12 to 36 VDC, 100 mA (add 20 mA per output up to 60 mA)
    • 100 to 240 VAC, 50/60 Hz, 25 watts
    • Active loop, loop powered with 4 to 20ma output
  • 316 stainless steel construction (other materials available)
  • Output signals:
    • 3 programmable 4 to 20 mA
    • User definable pulse output for totalized flow
  • Hazardous-Area Location Enclosure (IP66) and NEMA 4X (IP65)
  • Digital communications: RS-485, Modbus RTUHART (with DD)BACnet
  • Ethernet available for Modbus and BACnet
  • Approvals:
    • FM
    • FMC
    • CSA
    • ATEX
    • IECEx
    • CE