Hyperspectral camera

Featured Product from Smartmore Corporation Limited

Hyperspectral camera-Image

It is possible to capture a series of monochromatic pictures using the hyperspectral imaging approach, which combines spectroscopic and imaging methods into a single device.Many academics advocate the use of hyperspectral imaging methods for determining the quality of fruits and vegetables. SmartMore provides hyperspectral sensors and processing systems for applications in geosciences, agriculture, molecular biology, astronomy, biomedical imaging, physics, and surveillance.

Applications of hyperspectral Camera in remote sensing:

  • Agriculture: The detection of diseases and pesticide residues on crops and food
  • Environmental monitoring covers sewage, oil spills, hazardous waste, and water contamination.

  • Meat contamination, vegetable grading, and food safety and inspection.

  • Forestry and plantations, including the identification and classification of species

  • Cultural artifacts being restored.

  • Medical imaging, such as magnetic resonance imaging's tissue categorization, partial volume estimate, and lesion identification.

  • Reconnaissance, which includes active target identification, search, and rescue efforts.

  • Surveillance which includes passive target detection.

Products Benefits:

  • A variety of spectral band options, providing a strong database

  • Support multi-spectral + color RGB simultaneous imaging

  • 1440*1080 HD image resolution

  • Real-time image transmission, real-time viewing of calculation results, and unusual conditions being clear at a glance

  • igh-precision radiometric calibration with real-time correction of ambient light radiation. More accurate spectrum data acquisition

  • Domestic, independent intellectual property rights, independent and controllable

  • Spectral resolution 1nm

  • Simultaneous and rapid acquisition of spectral and image information

  • USB3.0 interface, plug, and play can also be used on drones.

To best satisfy the needs of multiple industries we provide the customization option for each product.

Product list