MPR3 Motor Protection Relay
Featured Product from Solcon Solutions LLC
The MPR3 delivers a complete motor protection and control package. Monitoring 3-phase currents and voltage together with 10 RTD/Thermistor temperature inputs, it provides an ideal solution for Medium and Large Low Voltage Motors.
Advanced Features:
- Monitoring 3 temperature inputs, 3-phase current, voltage and energy
- Power measurement (3-phase voltage measurement)
- Statistical data last 10 trips - time / date stamp
- RTD bias for thermal overload
- Multiple Thermal Overload curves
- Too Many Starts pre-alarm, configurable to energize dedicated output relay
- Capture and display of min and max RMS, average of 3-phase current, one voltage, minand max frequency
- Ground Fault setting during start eliminates nuisance trips
- MODBUS communication, remote parameter programming, control and supervision
- Programmable discrete inputs/output
- 4 programmable analog outputs
More Featured Products