Prevent breakdowns before they happen

Featured Product from STEGO

More Info Email Supplier Request a Quote

SMART SENSOR CURRENT
ESS 076
The ESS 076 Smart Sensor Current measures the AC current of energised cables without contact. Recorded measurement data is output in analogue (4-20 mA signal) or digital (IO-Link) form. Measured and processed data - such as power and energy - is made available to higher-level systems such as machine control systems or edge computers for condition monitoring via the IO-Link interface.

  • Measures AC current up to 100 A contactless
  • Cable diameter up to 11.4 mm
  • Internal processing of measured values
  • Analogue & digital interface in one device

 

Follow us on:

STEGO Elektrotechnik GmbH
STEGO - Perfect Thermal Management: Since it was founded in 1980, STEGO Elektrotechnik in Schwaebisch Hall, Germany, has been developing, producing and selling an evergrowing range of products for the protection of electric and electronic components. All STEGO products for cabinets and enclosures - heaters, fan heaters, filter fans, LED-lamps, thermostats, hygrostats and accessories - are aimed at reaching optimum climatic conditions in the most varied environments, en-suring that all sensitive components work reliably at all times. STEGO is now represented at 12 locations and by more than 200 sales partners worldwide.