Electronic thermostat DCT 010
Featured Product from STEGO
Electronic thermostat
DCT 010
Electronic thermostat with integrated switch module for controlling DC devices in enclosures and switch cabinets. Switches all common loads in enclosure applications: Heating, fans, signal transmitters, etc. Normally open versions (NO) in two versions with a wide temperature setting range. Contact breaker versions (NC) with secondary switch function: 65 % RH fixed setting.
- Internal switch module with high DC switching performance
- Adjustable temperature
- Small hysteresis
- External sensor
Follow us on:
Perfect thermal management
SIMPLY INNOVATIVE. BETTER FOR SURE.
STEGO develops and manufactures products for control cabinet climatisation with innovative functions and intelligent design. Our products help users adjust the temperature and humidity perfectly to the conditions in their specific installation space. Our solutions are characterised by their small footprint, high serviceability, certified safety standards and, above all, a long service life due to their outstanding and sustainable quality.
STEGO is “SIMPLY INNOVATIVE. BETTER FOR SURE." If you have any sensitive electronic components that need to be protected from the cold, heat and moisture.