Prevent breakdowns before they happen
Featured Product from STEGO
Smart current sensor
ESS 076
The ESS 076 smart sensor current measures the AC current of cables without contact. Measured data is output in analog (4-20 mA signal) or digital (IO-Link) form. Measured and processed data - such as power and energy - is made available to higher-level systems such as machine control systems or edge computers for condition monitoring via the IO-Link interface.
- Measures AC current up to 100 A contactless
- Cable diameter up to 11.4 mm
- Internal processing of measured values
- Analog/digital interface in one device
Follow us on:
Perfect thermal management
SIMPLY INNOVATIVE. BETTER FOR SURE.
STEGO develops and manufactures products for control cabinet climatisation with innovative functions and intelligent design. Our products help users adjust the temperature and humidity perfectly to the conditions in their specific installation space. Our solutions are characterised by their small footprint, high serviceability, certified safety standards and, above all, a long service life due to their outstanding and sustainable quality.
STEGO is “SIMPLY INNOVATIVE. BETTER FOR SURE." If you have any sensitive electronic components that need to be protected from the cold, heat and moisture.