Can you afford failure due to the cold?
Featured Product from STEGO
TOUCH-SAFE PTC FAN HEATER
CS 028 / CSL 028| 150 - 400 W
The CS 028 / CSL 028 fan heaters prevent formation of condensation and provide an evenly distributed interior air temperature in enclosures. The heaters are connected using the internal terminal connectors. The surface temperatures on the accessible side surfaces of the housing are minimized as a result of the heater design. The small size of the CS 028 / CSL 028 heaters make them ideal for use in enclosures where space is at a premium.
- Compact size
- Quiet operation
- Heating power adjusts to ambient temperature
- DIN rail or screw mount available
Watch>>STEGO Company Portrait
Follow us on:
STEGO Elektrotechnik GmbH
STEGO - Perfect Thermal Management: Since it was founded in 1980, STEGO Elektrotechnik in Schwaebisch Hall, Germany, has been developing, producing and selling an evergrowing range of products for the protection of electric and electronic components. All STEGO products for cabinets and enclosures - heaters, fan heaters, filter fans, LED-lamps, thermostats, hygrostats and accessories - are aimed at reaching optimum climatic conditions in the most varied environments, en-suring that all sensitive components work reliably at all times. STEGO is now represented at 12 locations and by more than 200 sales partners worldwide.