Compact Cartridge Heater
Featured Product from STEGO
Cartridge heater
RCE 016 | 5 W to 9 W
This compact cartridge heater for controlling the temperature of small casings and enclosures protects against condensation. The PTC heating element embedded in the aluminium heater body is temperature-limiting (self-regulating).
Wide voltage range for electrical connection
PTC heating element with dynamic response behavior
Application: e.g. as heating for valve housings, gearboxes, servomotors
Energy-saving contact heating
Follow us on:
Perfect thermal management
SIMPLY INNOVATIVE. BETTER FOR SURE.
STEGO develops and manufactures products for control cabinet climatisation with innovative functions and intelligent design. Our products help users adjust the temperature and humidity perfectly to the conditions in their specific installation space. Our solutions are characterised by their small footprint, high serviceability, certified safety standards and, above all, a long service life due to their outstanding and sustainable quality.
STEGO is “SIMPLY INNOVATIVE. BETTER FOR SURE." If you have any sensitive electronic components that need to be protected from the cold, heat and moisture.