Wireless Load Pins
Featured Product from Strainsert
The Strainsert Wireless Load Pin is a high-performance wireless telemetry solution where wired installation may be difficult, cost prohibitive, or undesirable.
The system provides long battery life along with high measurement accuracy, resolution, and stability.
Software tools are included for quick and convenient interfacing with device configuration, calibration, datalogging, and recording.
Product Features & Benefits
- License free 2.4GHz telemetry.
- Range of transmission up to 800 m (2,600 ft).
- Long battery life.
- Ideal for single or multiple sensor systems.
- Load pin or Shackle Bolt with attached wireless transmitter.
- Transmitter is made to fit either custom or standard clevis pins.
- Software tools included.
Applications
- Aerospace
- Industrial Weighing
- Automotive
- Construction
- Energy
More Featured Products