Laser Protective Window
Featured Product from Suzhou Jiujon Optics Co., Ltd
Fused Silica protective windows are specially designed optics made of Fused Silica( Corning 7980, JGS1, Ohara SK1300), offering excellent transmission properties in the visible and near-infrared wavelength ranges. Highly resistant to thermal shock and capable of withstanding high laser power densities, these windows provide critical protection for laser systems. Their rugged design ensures they can withstand intense thermal and mechanical stresses without compromising the integrity of the components they protect.
Prominent Features:
- Excellent transmission properties in visible and near-infrared ranges
- Highly resistant to thermal shock
- Able to withstand high laser power densities
- Act as a barrier against debris, dust, and inadvertent contact
- Offers excellent optical clarity
Applications: These protective windows are commonly used in research laboratories, medical and industrial lasers, cutting and welding applications, as well as various other laser-based systems.
Fused Silica Laser Protective Window with strong protection and durability, it is widely used in laser applications across different industries.