Penta Prism for Rotating Laser Level
Featured Product from Suzhou Jiujon Optics Co., Ltd
Key Features:
- High-Quality Optical Glass: Manufactured using high-quality optical glass for durability and optical precision.
- Compact and Lightweight: Its small and lightweight design allows it to fit into tight spaces and be easily handled without adding extra weight or bulk to the rotating laser level.
- Five Inclined Surfaces: Features five inclined surfaces that deflect and transmit the beam at precise 90-degree angles without changing the beam direction, ensuring accurate measurement and alignment.
- Reflective Surface Coating: The prism's reflective surface is coated with a thin layer of aluminum or silver for high reflectivity and resistance to damage from external elements.
- Precision Engineering: The precision engineering of the prism maintains its optical integrity for reliable use in construction and manufacturing applications.
Applications:
- Construction: Enables precise measurement and alignment of building materials such as floors and walls on construction sites.
- Manufacturing: Supports accurate measurement and alignment tasks in manufacturing facilities and assembly processes.
- Surveying: Facilitates high-precision measurement and alignment in surveying and land measurement applications.
- Engineering: Essential for engineers in alignment and calibration tasks, particularly in machinery installation and industrial settings.
Coating Options:
- Aluminum Coating: Provides high reflectivity and resilience to external elements for optimal performance and longevity.
- Silver Coating: Offers excellent reflectivity and durability, enhancing the prism's ability to maintain precise beam deflection and transmission.
- Anti-reflective Coating: Reduces loss and maximizes optical transmission, contributing to improved accuracy and visibility of laser beams.
- Protective Coating: Enhances durability and resistance to environmental factors, ensuring the prism's reliability in challenging conditions.
More Featured Products