Reticles for Riflescopes

Featured Product from Suzhou Jiujon Optics Co., Ltd

Reticles for Riflescopes-Image

The Illuminated Reticle is a scope reticle with a built-in illumination source for better visibility in low light conditions. Lighting can be in the form of LED lights or fiber optic technology, and the brightness level can be adjusted for different lighting conditions.

The main advantage of the lighted reticle is that it can help shooters acquire targets quickly and accurately in low light conditions. This is especially useful for hunting at dusk or dawn, or for tactical operations in low-light environments. The lighting helps shooters see the reticle clearly against dark backgrounds, making it easier to aim and shoot accurately.

However, one of the potential downsides to an illuminated reticle is that it can be more challenging to use in brightly lit environments. Illumination can cause the reticles to appear faded or blurred, making accurate aiming difficult. Overall, illuminated reticles are a useful feature to consider when choosing a rifle scope, but it is important to choose a scope with adjustable lighting settings that can be customized for different lighting conditions.

 

Substrate: B270 / N-BK7/ H-K9L / H-K51

Dimensional Tolerance: -0.1mm

Thickness Tolerance: ±0.05mm

Surface Flatness:2(1)@632.8nm

Surface Quality: 20/10

Line Width: minimum 0.003mm

Edges: Ground , 0.3mm max. Full width bevel

Clear Aperture: 90%

Parallelism:<45”

Coating: High optical density opaque chrome,Tabs<0.01%@Visible Wavelength

         Transparent Area, AR: R<0.35%@Visible Wavelength

Process: Glass Etched and Fill in with Sodium Silicate and Titanium Dioxide