GENESYS+ Rack DC Power Systems
Featured Product from TDK-Lambda Europe GmbH
The GENESYS High Power Programmable Rack DC Power System platform provides advanced features in a light-weight portable high power density profile with a comprehensive set of built-in user-friendly interfaces that include a multi-functional front panel, LAN (LXI 1.5), USB (2.0), RS-232/RS-485 and Isolated Analog (5V/10V), several optional digital communication interfaces (IEEE, EtherCAT or Modbus-TCP) and an optional Isolated Analog 4-20mA (IS420) Interface.
Output power levels cover 30kW, 45kW, 60kW and 90kW in a 23U Rack System profile, offer low-noise performance and have Output voltage ratings from 10V to 1500V (and Output current ratings up to 4500A).
AC Input options have built-in Active Power Factor Correction (0.94 typical @ rated load) and are offered in a three-phase 208VAC Input (170-265VAC, 47-63Hz) or a wide-range three-phase 400VAC/480VAC Input (342-525VAC, 47-63Hz).
Advanced features include Programmable V/I Slew-Rate control, Constant-Power Limit control, Arbitrary Waveform Generator w/ Auto-Trigger, Internal Resistance Programming, Pre-Load On/Off control, Trigger In/Out control and Control Pins for Output Disconnect/Polarity Reversal.
All models are CE and UKCA marked in accordance with the Low Voltage, EMC and RoHS Directives, have worldwide Safety Agency approvals (UL/cUL/IEC/EN 61010-1) and offer a five year warranty.
Features:
- DC Power Systems: 30kW, 45kW, 60kW and 90kW
- VO(rated) up to 1500V; IO(rated) up to 4500A
- CV, CC and CP Limit Operating Modes
- Advanced Features Built-In
- Built-In LAN, USB, RS-232/485
and Isolated 5V/10V - Optional IEEE, ECAT, Modbus-TCP
or Isolated 4-20mA - Safety Agency Approvals/5 Year Warranty