SFL Series

Featured Product from TDK-Lambda Europe GmbH

More Info Email Supplier Request a Quote

The SFL DC Electronic Load Series is a multi-functional programmable DC Electronic Load series that offers power levels of 300W (3U Half-Rack) and 1kW (3U Full-Rack) with high-speed current control (no dynamic overshoot/oscillation), high slew-rate (up to 30A/us) and stable operation at low voltage with no turn-On delay. It is lightweight and has a user-friendly front panel with built-in (USB) and optional (IEEE) communication Interfaces.

Features:

  • High Speed Current Control, High Slew-Rate
  • Low Voltage Operation with No Turn-On Delay
  • Seven Load Modes
  • Four Operating Modes
  • Parallel Operation (up to 10kW/10 units)
  • Built-In USB; IEEE, Ripple/Noise Interface options
  • EN61010-1 compliant; Two Year Warranty