ACDC Bidirectional - TPS-BM142400SI

Featured Product from TPS Elektronik GmbH

More Info Email Supplier Request a Quote

TPS-BM142400SI 2400W Bidirectional AC-DC/DC-AC Power Module

The TPS-BM142400SI is a high-performance power converter and ac to dc converter that serves as a versatile TPS-BM142400SI Bidirectional Module and TPS-BM142400SI Power Module, designed for seamless bidirectional energy flow in industrial applications. As the TPS-BM142400SI 2400W model, it adopts mature soft switching technology and advanced control algorithms to deliver reliable performance: it acts as a 91.5% AC-DC Efficiency Module and 88.5% DC-AC Efficiency Module, with <10ms Mode Switching Module speed for fast rectifier-inverter transitions, and maintains PF>0.99 Power Module and THDi<5% Power Module characteristics (tested at 220VAC full load, power grid THDu ≤2%), minimizing grid impact. Engineered for adaptability, it features a TPS-BM142400SI 176-264VAC Input Module (50/60±5Hz adaptive control) with ≤15A AC Input Module capacity, functions as a TPS-BM142400SI 14VDC Output Module (171A DC Output Module) and TPS-BM142400SI 15VDC Input Module (112A DC Input Module) with 0.5% Voltage Accuracy Module and 500mV ripple voltage, includes a Forced Air Cooling Module (intelligent control, front inlet/rear outlet default) for heat dissipation, supports up to 8 units in parallel as an 8 Units Parallel Module (<5% current sharing imbalance), meets EN55032 EMC standards, is eligible for UL/CE/TUV certifications, operates stably in 10°C~45°C (full load) to 55°C~60°C (80% derated) environments, and is ideal for cell formation testing, power bidirectional testing, and energy recyclable power aging.

Key Features

  • Multifunctional Bidirectional Design: Combines roles as power converter, ac to dc converter, TPS-BM142400SI Bidirectional Module, and TPS-BM142400SI Power Module for flexible AC-DC/DC-AC energy conversion.
  • High Efficiency & Fast Response: Boasts 91.5% AC-DC Efficiency and 88.5% DC-AC Efficiency, plus <10ms Mode Switching to reduce energy loss and improve system agility.
  • Superior Power Quality: Functions as PF>0.99 Power Module and THDi<5% Power Module, ensuring minimal interference with the power grid and meeting strict industrial power standards.
  • Precise DC I/O Performance: Features TPS-BM142400SI 14VDC Output Module (171A) and TPS-BM142400SI 15VDC Input Module (112A), paired with 0.5% Voltage Accuracy Module for stable power delivery to sensitive equipment.
  • Wide AC Input Adaptability: Operates as TPS-BM142400SI 176-264VAC Input Module with ≤15A AC Input Module capacity, supporting 50/60±5Hz grids to fit unstable industrial power supplies.
  • Efficient Cooling & Scalability: Equipped with Forced Air Cooling Module for optimal heat management; supports up to 8 parallel units as 8 Units Parallel Module to meet growing power demands.
  • Compliant & Durable: Meets EN55032 EMC standards, eligible for UL/CE/TUV certifications; withstands harsh temperatures (10°C~60°C with derating) and includes fault protection + over-temperature shutdown for long-term reliability.