DCDC Module - TPS075-PMD12S
Featured Product from TPS Elektronik GmbH
TPS75-PMD12S 75W Isolated DC-DC Power Module
The TPS75-PMD12S is a high-efficiency 75W isolated DC-DC power module from the TPS030-150W series. It is engineered to deliver robust and reliable power conversion for a wide range of industrial and communication applications. This module accepts a broad input voltage of 9-75 VDC and provides a tightly regulated 12V output, capable of supplying up to 6.2A of current. With a high efficiency of up to 89%, it minimizes power loss and heat generation. The module boasts a minimum isolation of 1500 VDC between input and output, ensuring system safety and noise immunity. It is equipped with comprehensive protection features including under-voltage lockout, over-temperature, over-voltage, and over-current protection, and includes remote on/off control capability. Housed in a compact industry-standard 1/2-brick package, the TPS075-PMD12S offers a perfect balance of power, performance, and protection for demanding environments.
Key Features
- High Power Output: Delivers 75W of continuous power with a 12V output and up to 6.2A current.
- Wide Input Range: Operates from 9 to 75 VDC, suitable for various battery and DC source applications.
- Premium Efficiency: Achieves up to 89% efficiency, reducing energy waste and thermal load.
- Safety Isolation: Features 1500 VDC minimum isolation (Input/Output, Input/Case, Output/Case) for enhanced safety.
- Comprehensive Protections: Includes under-voltage lockout (power up at 9V, down at 7.5V), over-temperature, over-voltage (115-140% trip range), and over-current (105-200% limit) protection.
- Remote Control: Supports remote on/off functionality for flexible power management.
- Industry Standard Package: Compact 1/2-brick footprint (37.2x57.9x12.7 mm) for easy system integration.
- Rugged Design: Built for reliable operation in industrial automation and telecom equipment with an operating case temperature range of -40°C to +100°C.