DCDC Bidirectional - TPS-DM570T1512KIF
Featured Product from TPS Elektronik GmbH
TPS-DM570T1512KIF Bidirectional Power Module
The TPS-DM570T1512KIF bidirectional power module is a high-performance DC-DC solution designed for versatile energy conversion, functioning as a Bidirectional energy flow power module. As a 12000W/9600W DC-DC module, it delivers 12000W in the positive direction and 9600W in the opposite direction, meeting high-power demands. It features a 570VDC input (570VDC input power module) with a voltage range of 513-627VDC (with derating in specific ranges) and a 14-16VDC output (14-16VDC output power module), ensuring stable power conversion. This module boasts a peak efficiency of 94.5%@570VDC, making it a 94.5% high efficiency power module, minimizing energy loss. Equipped with a built-in high frequency isolation transformer, it is a High frequency isolation power module for safe operation. It adopts a Forced air cooling system with intelligent control, classifying it as a Forced air cooling power module to maintain optimal temperatures. Ideal for specialized applications, it serves as a Lithium formation test module for lithium battery formation and testing, and an Energy storage bidirectional module for energy storage systems. With a rated current of 800A in the positive direction and 640A in the opposite direction, it is an 800A/640A current power module. It operates in a temperature range of -10°C to 60°C (with full load at -10°C~30°C and 90% power derating at 30°C~60°C), qualifying as a -10°C to 60°C operating module. Featuring CAN communication, it is a CAN communication power module for seamless data transmission. Measuring 300mm220mm86mm, it is a 300mm220mm86mm power module with a compact design, and weighs 5.5kg, making it a 5.5kg bidirectional power module that balances performance and portability.
Key Features
- Bidirectional Energy Flow: The TPS-DM570T1512KIF bidirectional power module enables autonomous bidirectional energy flow, enhancing flexibility in power management.
- High Power Capacity: As a 12000W/9600W DC-DC module, it delivers 12000W (positive direction) and 9600W (opposite direction) to meet demanding applications.
- Stable Input & Output: Features 570VDC input (570VDC input power module) and 14-16VDC output (14-16VDC output power module) with appropriate voltage ranges.
- High Efficiency: A 94.5% high efficiency power module with peak efficiency of 94.5%@570VDC, reducing energy waste.
- Safe Isolation: Equipped with high frequency isolation (High frequency isolation power module) via a built-in transformer for safe operation.
- Reliable Cooling: Forced air cooling system (Forced air cooling power module) with intelligent control ensures stable operation.
- Specialized Applications: Ideal as a Lithium formation test module and Energy storage bidirectional module for lithium testing and energy storage.
- High Current Handling: An 800A/640A current power module with 800A (positive) and 640A (opposite) rated current.
- Wide Operating Temperature: Functions as a -10°C to 60°C operating module, with full load at -10°C~30°C and derating at 30°C~60°C.
- Smart Communication: CAN communication (CAN communication power module) enables easy monitoring and control.
- Compact Design: Measures 300mm220mm86mm (300mm220mm86mm power module) and weighs 5.5kg (5.5kg bidirectional power module) for easy installation.