DCDC Module - TPS-HCLS105S05
Featured Product from TPS Elektronik GmbH
TPS-HCLS105S05 Power Converter - High-Performance DC-DC Converter in TPS-HCLS1 Series
The TPS-HCLS105S05 power converter is a high-reliability member of the TPS-HCLS1 Series DC-DC Converter, designed to meet the demanding requirements of various industrial and automotive applications. It belongs to a versatile product family that includes models like the TPS-HCLS103S03 DC-DC module, ensuring consistent performance and easy system integration. As a SIP4 package DC-DC converter, it features a compact design, making it ideal for space-constrained installations. Operating across an extended temperature range of -40°C to 105°C, it stands out as a -40°C to 105°C DC-DC module, guaranteeing stable operation in extreme environmental conditions. With an isolation voltage of 1500VDC, it qualifies as a 1500VDC isolation DC-DC converter, enhancing electrical safety in critical systems. Boasting 89% efficiency, it is an 89% high efficiency DC-DC converter, optimizing energy utilization for reduced power loss. It accepts input voltages of 3.3VDC, 5VDC, and 12VDC, classifying it as a 3.3VDC 5VDC 12VDC input converter, and provides versatile output options including 3.3V, 5V, 9V, 12V, 15V, and 24V, covering the 3.3V 5V 9V 12V 15V 24V output range. Equipped with Short-Circuit Protection DC-DC, it ensures operational stability and prevents damage from unexpected short circuits. Adopting an International standard pin DC-DC design, it simplifies installation and compatibility with diverse systems. The module is widely used as an Industrial control DC-DC converter and Automotive DC-DC module, thanks to its robust performance. It features a UL94V-0 flame-retardant casing, classifying it as a UL94V-0 flame-retardant converter, and has a 3500kh MTBF rating, qualifying as a 3500kh MTBF DC-DC converter, ensuring long-term reliability.
Key Features
- Series Affiliation: Integral part of the TPS-HCLS1 Series DC-DC Converter, compatible with models such as the TPS-HCLS103S03 DC-DC module for flexible system configuration.
- Compact Package: Utilizes a SIP4 package, functioning as a SIP4 package DC-DC converter for space-efficient installations in tight enclosures.
- Extended Temperature Range: Operates reliably from -40°C to 105°C, qualifying as a -40°C to 105°C DC-DC module for harsh industrial and automotive environments.
- Electrical Isolation: Features 1500VDC isolation, making it a 1500VDC isolation DC-DC converter for enhanced safety in electrical systems.
- High Efficiency: Delivers 89% efficiency, classifying it as an 89% high efficiency DC-DC converter for optimal energy savings.
- Versatile I/O: Accepts 3.3VDC, 5VDC, 12VDC inputs (part of 3.3VDC 5VDC 12VDC input converter options) and provides 3.3V, 5V, 9V, 12V, 15V, 24V outputs (covering 3.3V 5V 9V 12V 15V 24V output needs).
- Safety Protection: Equipped with Short-Circuit Protection DC-DC to ensure stable operation and prevent damage from short-circuit events.
- Standardized Design: Adopts International standard pin DC-DC for easy integration and compatibility with various industrial and automotive systems.
- Broad Applications: Ideal as an Industrial control DC-DC converter and Automotive DC-DC module for critical operation scenarios.
- Flame-Retardant Casing: Uses UL94V-0 material, classifying it as a UL94V-0 flame-retardant converter for enhanced safety in high-risk environments.
- Long-Term Reliability: Boasts a 3500kh MTBF rating, qualifying as a 3500kh MTBF DC-DC converter for extended service life in demanding applications.