DCDC Module - TPS-HVQ4048S05V3
Featured Product from TPS Elektronik GmbH
The TPS-HVQ4048S05V3 is a high-reliability member of the TPS-HVQ40 Series DCDC Converter, designed to meet the rigorous demands of industrial and automotive applications. It belongs to a versatile product family that includes models like the TPS-HVQ4024S03V3 DCDC module, TPS-HVQ4024S05V3 converter, and TPS-HVQ4048S12V3 power supply, ensuring consistent performance and seamless system integration. As a 1X1 package DCDC converter, it features a compact design, ideal for space-constrained installations. Operating across an extended temperature range of -40°C to +105°C, it stands out as a -40°C to +105°C DCDC module, guaranteeing stable operation in extreme environmental conditions. With an isolation voltage of 1500VDC, it qualifies as a 1500VDC isolation converter, enhancing electrical safety in critical systems. Boasting 92% efficiency, it is a 92% high efficiency DCDC converter, optimizing energy utilization for reduced power loss. Equipped with a 4:1 ultra-wide input voltage range, it functions as a 4:1 ultra-wide input voltage converter, accepting 48VDC (18-75VDC) input (part of the 48VDC (18-75) input converter category) and also compatible with 24VDC (9-36VDC) input (falling under 24VDC (9-36) input DCDC). It provides versatile output voltages including 3.3V, 5V, 12V, 15V, 24V, and 28V, covering the 3.3V 5V 12V 15V 24V 28V output range. Equipped with Input undervoltage protection DCDC and Output short circuit protection converter, it ensures comprehensive operational safety and prevents damage from electrical anomalies. The module is widely used as an Industrial control DCDC module and Automotive DCDC converter, featuring an Aluminum alloy case that classifies it as an Aluminum alloy case DCDC for enhanced durability and heat dissipation. With a 1000K Hours MTBF rating, it qualifies as a 1000K Hours MTBF DCDC, ensuring long-term reliability in demanding applications.
Key Features
- Series Affiliation: Integral part of the TPS-HVQ40 Series DCDC Converter, compatible with models such as TPS-HVQ4024S03V3 DCDC module, TPS-HVQ4024S05V3 converter, and TPS-HVQ4048S12V3 power supply for flexible system configuration.
- Compact Package: Utilizes a 1X1 package, functioning as a 1X1 package DCDC converter for space-efficient installations in tight enclosures.
- Extended Temperature Range: Operates reliably from -40°C to +105°C, qualifying as a -40°C to +105°C DCDC module for harsh industrial and automotive environments.
- Electrical Isolation: Features 1500VDC isolation, making it a 1500VDC isolation converter for enhanced electrical safety.
- High Efficiency: Delivers 92% efficiency, classifying it as a 92% high efficiency DCDC converter for optimal energy savings.
- Ultra-Wide Input: Equipped with a 4:1 ultra-wide input voltage range, functioning as a 4:1 ultra-wide input voltage converter for broad power source compatibility.
- Versatile Input Options: Accepts 24VDC (9-36VDC) input (as 24VDC (9-36) input DCDC) and 48VDC (18-75VDC) input (as 48VDC (18-75) input converter).
- Multiple Outputs: Provides 3.3V 5V 12V 15V 24V 28V output to meet diverse application requirements.
- Comprehensive Protection: Equipped with Input undervoltage protection DCDC and Output short circuit protection converter to ensure stable operation and prevent damage.
- Broad Applications: Ideal as an Industrial control DCDC module and Automotive DCDC converter for critical operations.
- Durable Casing: Features an aluminum alloy case, classifying it as an Aluminum alloy case DCDC for enhanced durability and heat management.
- Long-Term Reliability: Boasts a 1000K Hours MTBF rating, qualifying as a 1000K Hours MTBF DCDC for extended service life.