ACDC Module - TPS-AWS1023S24
Featured Product from TPS Elektronik GmbH
TPS-AWS1023S24 10W AC-DC Converter Module
The TPS-AWS1023S24 is a high-efficiency, compact SIP-packaged AC-DC converter module, engineered to provide reliable power conversion for demanding industrial applications; as the TPS-AWS1023S24 10W model, it features a universal 85-305VAC input module and 100-430VDC input module, delivers a stable 24VDC output with 420mA output module capacity (maintaining ±1% typical voltage accuracy module performance), incorporates a robust 4000VAC isolation module, achieves an impressive 84% full-load efficiency with ≤150mV ripple noise module performance, operates reliably across a wide -40°C to +85°C temperature range, consumes minimal power with 0.10W typical standby power consumption, includes comprehensive output short-circuit, overcurrent, and overvoltage protection with continuous self-recovery, complies with IEC/UL62368-1 certified module and CLASS II safety module standards, meets CISPR32/EN55032 Class A & B EMC standards (depending on circuit configuration), boasts exceptional >1,000,000 hours MTBF module reliability, and is housed in a compact 32.00x14.50x20.00mm SIP package weighing only 10.2g, offering an ideal balance of power, size, and reliability.
Key Features
- Wide Universal Input: Supports 85-305VAC and 100-430VDC input for versatile global power supply compatibility.
- Stable 24V Output: Provides 24VDC/420mA output with high typical voltage accuracy (±1%) for consistent performance.
- High Efficiency & Low Noise: Delivers 84% typical efficiency and low ripple noise (≤150mV) for clean power delivery.
- Robust Safety & Isolation: 4000VAC isolation and CLASS II safety classification ensure safe operation in harsh environments.
- Comprehensive Protection: Features short-circuit, overcurrent (110%), and overvoltage protection with self-recovery.
- High Reliability: >1,000,000 hours MTBF and wide operating temperature range (-40°C to +85°C).
- Compact SIP Package: Space-saving design measuring 32.00x14.50x20.00mm and weighing only 10.2g.