ACDC Module - TPS-AWD1023S12

Featured Product from TPS Elektronik GmbH

More Info Email Supplier Request a Quote

TPS-AWD1023S12 12W AC-DC Modular Power Supply

The TPS-AWD1023S12 is a robust and efficient modular power supply and AC-DC converter, designed to reliably convert AC to DC power for a wide range of industrial applications; as the TPS-AWD1023S12 12W model, it accepts a wide 85-305VAC input module and 100-430VDC input module, delivers a stable 12VDC output with 900mA output module capacity (ensuring precision via ±2% voltage accuracy module, ±0.5% line regulation module, and ±1.0% load regulation module), features a 4000VAC isolation module for enhanced safety, achieves up to 83% full-load efficiency with ≤150mV ripple noise module performance, operates reliably across a -40~+85? temp module range, consumes only 0.10W low standby power, includes sustainable short-circuit and overcurrent (110%) protection with self-recovery, complies with IEC/UL62368-1 certified module and CLASS II safety module standards, meets CISPR32/EN55032 Class B EMC requirements, utilizes a natural air cooling module, boasts >300,000h MTBF module reliability, and is housed in a compact 40.00x25.40x21.50mm module weighing 59g, making it a versatile and durable power solution.

Key Features

  • Broad Input Compatibility: Supports 85-305VAC and 100-430VDC input for flexible global power connection.
  • Stable & Precise Output: Provides 12VDC/900mA output with ±2% voltage accuracy and excellent line/load regulation.
  • High Isolation & Safety: 4000VAC isolation and CLASS II safety classification ensure safe operation in demanding environments.
  • High Efficiency & Low Noise: Delivers 83% typical efficiency and low ripple noise (≤150mV) for clean and reliable power.
  • Robust Construction: Operates from -40°C to +85°C, features >300,000 hours MTBF, and includes comprehensive protection.
  • Compact Footprint: DIP package with dimensions of 40.00x25.40x21.50mm for space-constrained applications.
  • Standards Compliant: Meets IEC/UL62368-1 safety and CISPR32/EN55032 Class B EMC standards.