Open Frame/Enclosed - TPS-MPH250S-12V
Featured Product from TPS Elektronik GmbH
TPS-MPH250S-12V Single Output Open Frame Power Supply
The TPS-MPH250S-12V is a high-reliability member of the TPS-MPH250S Series single output open frame power supply, designed to deliver stable and efficient power for diverse industrial applications. As a 12V/19V/24V/36V/48V single output power supply, it provides a consistent 12V output with flexible power ratings based on cooling modes: 180W at 100-176VAC and 250W at 176-264VAC under natural cooling (classifying it as a natural cooling 180W/250W power supply), and 250W at 100-176VAC and 300W at 176-264VAC with fan assisted cooling (making it a fan assisted cooling 250W/300W power supply), thus fitting the 180W/250W/300W open frame power supply range.
As a wide input voltage range 100-264VAC power supply, it supports seamless operation across global power grids. Equipped with an active PFC function (active PFC function power supply), it achieves a power factor of >0.92 at full load, optimizing energy efficiency. It features an adjustable output voltage range of 11.4~12.6V (adjustable output voltage power supply) and includes an LED indicator for real-time status monitoring (LED indicator power supply).
This power supply boasts a 3750VAC isolated voltage (3750VAC isolated voltage power supply) for safe electrical separation. Designed for high reliability and long lifespan (high reliability long lifespan power supply), it comes with a 3-year warranty (3-year warranty power supply) for added assurance. With typical efficiencies of 88% at 115VAC and 90% at 230VAC, it is an 88%-92% efficiency power supply, ensuring energy-saving performance.
Equipped with comprehensive safeguards, it is an input undervoltage overvoltage overcurrent short-circuit overtemperature protection power supply, featuring hiccup mode protection with automatic recovery for overcurrent and short-circuit, and shutdown with restart recovery for overvoltage. It operates reliably within an operating temperature range of -25?~+70? (refer to derating curve), classifying it as a -25?~+70? operating temperature power supply. With dimensions of 126x66x36mm (126x66x36mm open frame power supply) and a weight of approximately 367g (367g open frame power supply), it offers a compact design for space-constrained installations. Compliance-wise, it meets strict standards as an IEC62368 compliant power supply and CISPR32/EN55032 CLASS B EMC power supply.
Key Features
- Series Affiliation: Part of the TPS-MPH250S Series single output open frame power supply, ensuring consistent quality and performance.
- Flexible Cooling: Functions as both a fan assisted cooling 250W/300W power supply (250W at 100-176VAC, 300W at 176-264VAC) and a natural cooling 180W/250W power supply (180W at 100-176VAC, 250W at 176-264VAC).
- Wide Input Range: A wide input voltage range 100-264VAC power supply, supporting global power grid compatibility.
- Environmental Adaptability: Operates as a -25?~+70? operating temperature power supply, suitable for harsh industrial environments.
- Active PFC: An active PFC function power supply with >0.92 power factor at full load, optimizing energy efficiency.
- High Isolation: A 3750VAC isolated voltage power supply, ensuring safe electrical separation between input and output.
- Status Monitoring: An LED indicator power supply, providing clear operational status feedback.
- Adjustable Output: An adjustable output voltage power supply with a 11.4~12.6V range for flexible calibration.
- Reliability & Warranty: A high reliability long lifespan power supply backed by a 3-year warranty, ensuring long-term performance.
- Comprehensive Protections: An input undervoltage overvoltage overcurrent short-circuit overtemperature protection power supply, with multiple protection modes and automatic recovery.
- Power Specifications: A 12V/19V/24V/36V/48V single output power supply with 12V output, part of the 180W/250W/300W open frame power supply range.
- Efficient Performance: An 88%-92% efficiency power supply (88% at 115VAC, 90% at 230VAC), optimizing energy consumption.
- Compact Design: With 126x66x36mm dimensions (126x66x36mm open frame power supply) and 367g weight (367g open frame power supply), saving installation space.
- Compliance: An IEC62368 compliant power supply and CISPR32/EN55032 CLASS B EMC power supply, meeting strict safety and EMC standards.