Open Frame/Enclosed - TPS-MPH72S-12V
Featured Product from TPS Elektronik GmbH
The TPS-MPH72S-12V is a high-performance member of the TPS-MPH72S Series single output open frame power supply, engineered to deliver stable and efficient power for diverse industrial applications. As a 12V/24V/48V single output power supply, it provides a consistent 12V output with varying current ranges under natural cooling: 0-5A at 100-176VAC and 0-6A at 176-264VAC, corresponding to 60W and 72W power respectively, making it a natural cooling 60W/72W power supply.
As a wide input voltage range 90-264VAC power supply, it supports seamless operation across global power grids. It is equipped with comprehensive protections, including output overvoltage, overcurrent, short circuit, and overtemperature protection (classifying it as an overvoltage overcurrent short circuit overtemperature protection power supply) and input undervoltage protection (60V-80V), qualifying it as an input undervoltage protection power supply.
This power supply features a 3000VAC isolation voltage, making it a 3000VAC isolation voltage power supply for safe electrical separation. It boasts high reliability with long-life electrolytic capacitors, standing as a high reliability long-life electrolytic capacitors power supply. With a typical efficiency of 89%, it is an 89% efficiency power supply, and its maximum ripple is 120mVp-p, ensuring stable output for sensitive equipment. The voltage adjustment range is 9~15V, allowing flexible calibration.
With dimensions of 101.6×50.8×18.5mm (101.650.818.5mm open frame power supply) and a weight of approximately 93g (93g open frame power supply), it offers a compact design for space-constrained installations. It operates reliably within an operating temperature range of -30~60°C (refer to derating curve) and 20~90% RH (non-condensing), classifying it as a -30~60°C operating temperature power supply. Compliance-wise, it meets strict standards as an EN 62368-1 compliant power supply and CISPR32/EN55032 CLASS B EMC power supply.
Key Features
- Series Affiliation: Part of the TPS-MPH72S Series single output open frame power supply, ensuring consistent quality and design.
- Wide Input Range: Functions as a wide input voltage range 90-264VAC power supply, supporting global power grid compatibility.
- Comprehensive Protections: Serves as an overvoltage overcurrent short circuit overtemperature protection power supply and input undervoltage protection power supply, with various protection modes and auto-recovery features.
- Natural Cooling: Operates as a natural cooling 60W/72W power supply, delivering 60W at 100-176VAC and 72W at 176-264VAC without additional cooling.
- High Isolation: A 3000VAC isolation voltage power supply, ensuring safe electrical separation between input and output.
- High Reliability: A high reliability long-life electrolytic capacitors power supply, ensuring extended operational lifespan.
- Power Specifications: A 12V/24V/48V single output power supply with 12V output, 0-5A (100-176VAC) and 0-6A (176-264VAC) current ranges, and 60W/72W power.
- Efficient Performance: An 89% efficiency power supply, optimizing energy usage.
- Environmental Adaptability: Operates as a -30~60°C operating temperature power supply, suitable for harsh environments.
- Compact Design: With 101.6×50.8×18.5mm dimensions (101.650.818.5mm open frame power supply) and 93g weight (93g open frame power supply), saving installation space.
- Compliance: An EN 62368-1 compliant power supply and CISPR32/EN55032 CLASS B EMC power supply, meeting strict safety and EMC standards.