Oil Skimmers Extract Floating Oil

Featured Product from Takachiho America, Inc.

Oil Skimmers Extract Floating Oil-Image

Designed to remove supernatant oil and scum from various coolant units and to handle oil at low temperature (Max40?).

JS25 Type Specifiaction:

  • Type JS25-115E,165E,200E,250E,300E
  • Motor HF15R050-UTML15NAX

3Phase,200/200/220V,15W×1/50,4P,50/60/60HZ

0.13A

HF15R050-UTML15WAX

3Phase,460V,15W×1/50,4P,60HZ

0.12A

  • Endless belt 25mm(W)

B25× 800-HP (for JS25-115E?

B25× 890-HP (for JS25-165E?

B25× 970-HP (for JS25-200E)

B25×1070-HP (for JS25-250E)

B25×1170-HP (for JS25-300E)