WHAT IS A POROUS TRANSPORT LAYER?

Featured Product from Technetics Group

More Info Email Supplier Request a Quote

FELTMETAL™ POROUS TRANSPORT LAYER (PTL)
TAKING WHAT WE KNOW AND MAKING SOMETHING NEW
Technetics is taking over 50 years of experience manufacturing FELTMETAL™ products for the Aerospace industry and “transporting” it to Green Hydrogen. Through partnerships with universities and industry partners, we are developing various Porous Transport Layer materials to meet the needs of various applications.

FEATURES
  • Voltage required to produce 1A/cm2 (refer to table below).
  • Low contact and ohmic resistance.
  • Low variation in steady-state (operational stability) response over time.
  • Can tailor porosity and thickness to your application needs (find the right balance between “bubble” removal and contact resistance, length of diffusion and mechanical strength).
  • Smooth surface allows for better contact with catalyst layer.
  • Longer life in highly corrosive environment compared to carbon paper.

 

MATERIAL PROPERTIES
  • Material: 347 Stainless Steel, Hastelloy-X, FeCrAlY (please contact us for other material options)
  • Density: Any density between 18% and 75%
  • Minimum Thickness: 0.007 [180 microns]
  • Gradient (2-layer) density materials in development

 

Follow us on:

 

Technetics Group
Technetics Group is a globally trusted source for engineered components, seals, assemblies, and sub-systems that are custom-designed for high performance and extreme applications in the semiconductor, aerospace, valve, nuclear, and life science industries.

Our brands include HELICOFLEX® spring-energized metal seals, BELFAB® edge-welded metal bellows, FELTMETAL® abradable seals and acoustic media, BIO-GUARDIAN® polymer seals and ORIGRAF® graphite seals.