Are Metal Seals Reusable?
Featured Product from Technetics Group
High-Performance Metal Seals for Extreme Environments
When proven engineering and unrivaled reliability matter, Technetics Group metal seals make a difference. Our unique metal seal sealing solutions deliver high performance even in the most challenging conditions. At Technetics Group, our metal seals are specifically designed to utilize the elements of force, fluid and pressure to assist in their solution of sealing.
About Technetics Group Metal Seals
Technetics Group metal seals come in an endless variety of options, although the majority are static seals—seals that function much like a gasket between two flanges that have little or no relative motion. Our metal seal sealing solutions, available ready-made and custom-engineered, are designed to maximize performance and optimizing the assembly.
Product Features
- Proven reliability: Effective in extreme environments including high pressure environments, ultra-low vacuum environments, corrosive environments and radioactive environments
- Reusable in many cases
- Long-term sealing, with no material degradation
- Infinite storage life
- Nuclear for use in reactor pressure vessels, control rods, primary pumps, pressurizers and spent fuel casks
- Valves for use in body/bonnet sealing and seat sealing
- Oil & gas for use in hydraulics, subsea couplings, subsea Christmas trees, subsea compressors, electronic submersible pumps, flow meters
- Semiconductors for PVD/CVD/etch equipment and for gas/chemical delivery systems
- New energies such as hydrogen
- Life sciences for use in imaging and scanning systems
- Ultra-high vacuum for use in accelerators and fusion research
- Automotive for use in engine, exhaust gas
Follow us on:
Technetics Group
Technetics Group is a globally trusted source for engineered components, seals, assemblies, and sub-systems that are custom-designed for high performance and extreme applications in the semiconductor, aerospace, valve, nuclear, and life science industries.
Our brands include HELICOFLEX® spring-energized metal seals, BELFAB® edge-welded metal bellows, FELTMETAL® abradable seals and acoustic media, BIO-GUARDIAN® polymer seals and ORIGRAF® graphite seals.